Capital Lighting, Inc. 11017PR Exterior -Wall Mount 449623

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.63 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Prairie Rock Weight: 2.05 Product Name: One Light Outdoor Fixture UPC: 783927240741 Category: Outdoor Glass: White-Etched Linen Shipped Via: Ups Safety Rating: UL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.63 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Prairie Rock Weight: 2.05 Product Name: One Light Outdoor Fixture UPC: 783927240741 Category: Outdoor Glass: White-Etched Linen Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11017PR Exterior -Wall Mount - 449623 - Capital Lighting, Inc.
Columbus, OH, USA
11017PR Exterior -Wall Mount
449623
11017PR Exterior -Wall Mount 449623
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.63 Extension: 7 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Prairie Rock Weight: 2.05 Product Name: One Light Outdoor Fixture UPC: 783927240741 Category: Outdoor Glass: White-Etched Linen Shipped Via: Ups Safety Rating: UL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.63
Extension: 7
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Prairie Rock
Weight: 2.05
Product Name: One Light Outdoor Fixture
UPC: 783927240741
Category: Outdoor
Glass: White-Etched Linen
Shipped Via: Ups
Safety Rating: UL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449623
Product Name 11017PR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details