Capital Lighting, Inc. 5968PN Bathroom Fixtures-Four Lights 449616

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 5.45 Product Name: Four Light Wall Mounted Bath Light UPC: 783927221290 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 5.45 Product Name: Four Light Wall Mounted Bath Light UPC: 783927221290 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5968PN Bathroom Fixtures-Four Lights - 449616 - Capital Lighting, Inc.
Columbus, OH, USA
5968PN Bathroom Fixtures-Four Lights
449616
5968PN Bathroom Fixtures-Four Lights 449616
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 4.80 Length 4.80 Extension: 5.5 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 5.45 Product Name: Four Light Wall Mounted Bath Light UPC: 783927221290 Category: Wall Mounted Bath Fixture Glass: Satin etched white Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 4.80
Length 4.80
Extension: 5.5
Bulb
Type: Halogen
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 5.45
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927221290
Category: Wall Mounted Bath Fixture
Glass: Satin etched white
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449616
Product Name 5968PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details