Capital Lighting, Inc. 10929DCO Exterior -Wall Mount 449397

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.88 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Distressed Copper Weight: 5.85 Product Name: One Light Outdoor Fixture UPC: 783927240796 Category: Fluorescent Outdoor Wall Brkt Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.88 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Distressed Copper Weight: 5.85 Product Name: One Light Outdoor Fixture UPC: 783927240796 Category: Fluorescent Outdoor Wall Brkt Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10929DCO Exterior -Wall Mount - 449397 - Capital Lighting, Inc.
Columbus, OH, USA
10929DCO Exterior -Wall Mount
449397
10929DCO Exterior -Wall Mount 449397
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.88 Extension: 11 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Distressed Copper Weight: 5.85 Product Name: One Light Outdoor Fixture UPC: 783927240796 Category: Fluorescent Outdoor Wall Brkt Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.88
Extension: 11
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Distressed Copper
Weight: 5.85
Product Name: One Light Outdoor Fixture
UPC: 783927240796
Category: Fluorescent Outdoor Wall Brkt
Glass: Inside-Etched Iridized Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449397
Product Name 10929DCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details