Capital Lighting, Inc. 10906PR Exterior -Post/Pier Head 449395

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Prairie Rock Weight: 4.6 Product Name: One Light Outdoor Fixture UPC: 783927229432 Category: Fluorescent Outdoor Post Glass: Umber-Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Prairie Rock Weight: 4.6 Product Name: One Light Outdoor Fixture UPC: 783927229432 Category: Fluorescent Outdoor Post Glass: Umber-Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10906PR Exterior -Post/Pier Head - 449395 - Capital Lighting, Inc.
Columbus, OH, USA
10906PR Exterior -Post/Pier Head
449395
10906PR Exterior -Post/Pier Head 449395
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Prairie Rock Weight: 4.6 Product Name: One Light Outdoor Fixture UPC: 783927229432 Category: Fluorescent Outdoor Post Glass: Umber-Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 20.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Prairie Rock
Weight: 4.6
Product Name: One Light Outdoor Fixture
UPC: 783927229432
Category: Fluorescent Outdoor Post
Glass: Umber-Etched Seedy
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449395
Product Name 10906PR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details