Capital Lighting, Inc. 10930DCO Exterior -Wall Mount 449394

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.38 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Distressed Copper Weight: 8.4 Product Name: One Light Outdoor Fixture UPC: 783927240789 Category: Fluorescent Outdoor Wall Brkt Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.38 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Distressed Copper Weight: 8.4 Product Name: One Light Outdoor Fixture UPC: 783927240789 Category: Fluorescent Outdoor Wall Brkt Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10930DCO Exterior -Wall Mount - 449394 - Capital Lighting, Inc.
Columbus, OH, USA
10930DCO Exterior -Wall Mount
449394
10930DCO Exterior -Wall Mount 449394
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.38 Extension: 13 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Distressed Copper Weight: 8.4 Product Name: One Light Outdoor Fixture UPC: 783927240789 Category: Fluorescent Outdoor Wall Brkt Glass: Inside-Etched Iridized Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.38
Extension: 13
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Distressed Copper
Weight: 8.4
Product Name: One Light Outdoor Fixture
UPC: 783927240789
Category: Fluorescent Outdoor Wall Brkt
Glass: Inside-Etched Iridized Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449394
Product Name 10930DCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details