Capital Lighting, Inc. 10905PR Exterior -Hanging 449392

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Bulb Type: PBCFS18.70 Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 5.35 Product Name: One Light Outdoor Fixture UPC: 783927229449 Category: Fluorescent Outdoor Ceiling Glass: Umber-Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet Chain: 72`` Wire: 64``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Bulb Type: PBCFS18.70 Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 5.35 Product Name: One Light Outdoor Fixture UPC: 783927229449 Category: Fluorescent Outdoor Ceiling Glass: Umber-Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet Chain: 72`` Wire: 64``

Suppliers

Company
Product
Description
Supplier Links
10905PR Exterior -Hanging - 449392 - Capital Lighting, Inc.
Columbus, OH, USA
10905PR Exterior -Hanging
449392
10905PR Exterior -Hanging 449392
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Bulb Type: PBCFS18.70 Qty: 1 Wattage: 18 Finish: Prairie Rock Weight: 5.35 Product Name: One Light Outdoor Fixture UPC: 783927229449 Category: Fluorescent Outdoor Ceiling Glass: Umber-Etched Seedy Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet Chain: 72`` Wire: 64``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.50
Bulb
Type: PBCFS18.70
Qty: 1
Wattage: 18
Finish: Prairie Rock
Weight: 5.35
Product Name: One Light Outdoor Fixture
UPC: 783927229449
Category: Fluorescent Outdoor Ceiling
Glass: Umber-Etched Seedy
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet
Chain: 72``
Wire: 64``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449392
Product Name 10905PR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details