Capital Lighting, Inc. 10949CV Exterior -Hanging 449379

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Canyon View Weight: 5.15 Product Name: One Light Pendant UPC: 783927224314 Category: Fluorescent Pendant Glass: Honey Opalescent Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp Chain: 72`` Wire: 26``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Canyon View Weight: 5.15 Product Name: One Light Pendant UPC: 783927224314 Category: Fluorescent Pendant Glass: Honey Opalescent Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp Chain: 72`` Wire: 26``

Suppliers

Company
Product
Description
Supplier Links
10949CV Exterior -Hanging - 449379 - Capital Lighting, Inc.
Columbus, OH, USA
10949CV Exterior -Hanging
449379
10949CV Exterior -Hanging 449379
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Canyon View Weight: 5.15 Product Name: One Light Pendant UPC: 783927224314 Category: Fluorescent Pendant Glass: Honey Opalescent Shipped Via: UPS Safety Rating: CSA Safety Listing: Damp Chain: 72`` Wire: 26``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Canyon View
Weight: 5.15
Product Name: One Light Pendant
UPC: 783927224314
Category: Fluorescent Pendant
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Damp
Chain: 72``
Wire: 26``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449379
Product Name 10949CV Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details