Capital Lighting, Inc. 10320TZ Mid. Chandeliers-Glass Up 449376

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.12 Bulb Type: Fluorescent Qty: 5 Wattage: 13 Finish: Tannery Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927225007 Category: Fluorescent Chandelier Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 49``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.12 Bulb Type: Fluorescent Qty: 5 Wattage: 13 Finish: Tannery Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927225007 Category: Fluorescent Chandelier Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 49``

Suppliers

Company
Product
Description
Supplier Links
10320TZ Mid. Chandeliers-Glass Up - 449376 - Capital Lighting, Inc.
Columbus, OH, USA
10320TZ Mid. Chandeliers-Glass Up
449376
10320TZ Mid. Chandeliers-Glass Up 449376
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.12 Bulb Type: Fluorescent Qty: 5 Wattage: 13 Finish: Tannery Bronze Weight: 10 Product Name: Five Light Chandelier UPC: 783927225007 Category: Fluorescent Chandelier Glass: Etched Seedy Shipped Via: UPS Safety Rating: CSA Chain: 72`` Wire: 49``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.12
Bulb
Type: Fluorescent
Qty: 5
Wattage: 13
Finish: Tannery Bronze
Weight: 10
Product Name: Five Light Chandelier
UPC: 783927225007
Category: Fluorescent Chandelier
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: CSA
Chain: 72``
Wire: 49``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449376
Product Name 10320TZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details