Capital Lighting, Inc. 10835OZ Flush Mounts-Bowl Style 449375

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 6.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 2.7 Product Name: One Light Flush Mount UPC: 783927243698 Category: Ceiling Lights Glass: Light Umber-etched Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 6.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 2.7 Product Name: One Light Flush Mount UPC: 783927243698 Category: Ceiling Lights Glass: Light Umber-etched Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10835OZ Flush Mounts-Bowl Style - 449375 - Capital Lighting, Inc.
Columbus, OH, USA
10835OZ Flush Mounts-Bowl Style
449375
10835OZ Flush Mounts-Bowl Style 449375
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 6.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 2.7 Product Name: One Light Flush Mount UPC: 783927243698 Category: Ceiling Lights Glass: Light Umber-etched Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 11.38
Height: 6.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 2.7
Product Name: One Light Flush Mount
UPC: 783927243698
Category: Ceiling Lights
Glass: Light Umber-etched
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449375
Product Name 10835OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details