Capital Lighting, Inc. 10835NI Flush Mounts-Bowl Style 449372

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 6.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2.7 Product Name: One Light Flush Mount UPC: 783927243445 Category: Ceiling Lights Glass: Alabaster Swirl Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 6.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2.7 Product Name: One Light Flush Mount UPC: 783927243445 Category: Ceiling Lights Glass: Alabaster Swirl Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10835NI Flush Mounts-Bowl Style - 449372 - Capital Lighting, Inc.
Columbus, OH, USA
10835NI Flush Mounts-Bowl Style
449372
10835NI Flush Mounts-Bowl Style 449372
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 6.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2.7 Product Name: One Light Flush Mount UPC: 783927243445 Category: Ceiling Lights Glass: Alabaster Swirl Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 11.38
Height: 6.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 2.7
Product Name: One Light Flush Mount
UPC: 783927243445
Category: Ceiling Lights
Glass: Alabaster Swirl
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449372
Product Name 10835NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details