Capital Lighting, Inc. 10836NI Flush Mounts-Bowl Style 449349

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 3.4 Product Name: Two Light Ceiling Fixture UPC: 783927243421 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 3.4 Product Name: Two Light Ceiling Fixture UPC: 783927243421 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10836NI Flush Mounts-Bowl Style - 449349 - Capital Lighting, Inc.
Columbus, OH, USA
10836NI Flush Mounts-Bowl Style
449349
10836NI Flush Mounts-Bowl Style 449349
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 5.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 3.4 Product Name: Two Light Ceiling Fixture UPC: 783927243421 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 5.75
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 3.4
Product Name: Two Light Ceiling Fixture
UPC: 783927243421
Category: Fluorescent Ceiling
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449349
Product Name 10836NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details