Capital Lighting, Inc. 10859NI Semi-Flush Mts.-Bowl Style 449345

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: Brushed Nickel Weight: 6.3 Product Name: One Light Semi Flush UPC: 783927203500 Category: Fluorescent Ceiling Glass: Satin Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: Brushed Nickel Weight: 6.3 Product Name: One Light Semi Flush UPC: 783927203500 Category: Fluorescent Ceiling Glass: Satin Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.12``

Suppliers

Company
Product
Description
Supplier Links
10859NI Semi-Flush Mts.-Bowl Style - 449345 - Capital Lighting, Inc.
Columbus, OH, USA
10859NI Semi-Flush Mts.-Bowl Style
449345
10859NI Semi-Flush Mts.-Bowl Style 449345
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Fluorescent Qty: 1 Wattage: 55 Finish: Brushed Nickel Weight: 6.3 Product Name: One Light Semi Flush UPC: 783927203500 Category: Fluorescent Ceiling Glass: Satin Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.12``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 55
Finish: Brushed Nickel
Weight: 6.3
Product Name: One Light Semi Flush
UPC: 783927203500
Category: Fluorescent Ceiling
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449345
Product Name 10859NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details