Capital Lighting, Inc. 15351CO Landscape Ltg.-Path & Spread 449318

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.50 Bulb Qty: 1 Wattage: 24.4 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927105309 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.50 Bulb Qty: 1 Wattage: 24.4 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927105309 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15351CO Landscape Ltg.-Path & Spread - 449318 - Capital Lighting, Inc.
Columbus, OH, USA
15351CO Landscape Ltg.-Path & Spread
449318
15351CO Landscape Ltg.-Path & Spread 449318
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.50 Bulb Qty: 1 Wattage: 24.4 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927105309 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 22.50
Bulb
Qty: 1
Wattage: 24.4
Finish: Copper
Product Name: One Light Landscape Fixture
UPC: 783927105309
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449318
Product Name 15351CO Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details