Capital Lighting, Inc. 15352OZ Landscape Ltg.-Path & Spread 449309

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Bulb Qty: 1 Wattage: 18.5 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927105316 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Bulb Qty: 1 Wattage: 18.5 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927105316 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15352OZ Landscape Ltg.-Path & Spread - 449309 - Capital Lighting, Inc.
Columbus, OH, USA
15352OZ Landscape Ltg.-Path & Spread
449309
15352OZ Landscape Ltg.-Path & Spread 449309
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Bulb Qty: 1 Wattage: 18.5 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927105316 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 26.00
Bulb
Qty: 1
Wattage: 18.5
Finish: Olde Bronze
Product Name: One Light Landscape Fixture
UPC: 783927105316
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449309
Product Name 15352OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details