Capital Lighting, Inc. 70607 Lamps-Table Lamps 449167

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Weight: 9.5 Product Name: One Light Table Lamp UPC: 038463016474 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Weight: 9.5 Product Name: One Light Table Lamp UPC: 038463016474 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70607 Lamps-Table Lamps - 449167 - Capital Lighting, Inc.
Columbus, OH, USA
70607 Lamps-Table Lamps
449167
70607 Lamps-Table Lamps 449167
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Weight: 9.5 Product Name: One Light Table Lamp UPC: 038463016474 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Patina Brass
Weight: 9.5
Product Name: One Light Table Lamp
UPC: 038463016474
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449167
Product Name 70607 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details