Capital Lighting, Inc. 74202 Lamps-Floor Lamps 449163

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Iron Weight: 27.5 Product Name: Two Light Floor Lamp UPC: 038463015583 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Iron Weight: 27.5 Product Name: Two Light Floor Lamp UPC: 038463015583 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74202 Lamps-Floor Lamps - 449163 - Capital Lighting, Inc.
Columbus, OH, USA
74202 Lamps-Floor Lamps
449163
74202 Lamps-Floor Lamps 449163
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Iron Weight: 27.5 Product Name: Two Light Floor Lamp UPC: 038463015583 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 61.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Iron
Weight: 27.5
Product Name: Two Light Floor Lamp
UPC: 038463015583
Category: Lamps Floor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449163
Product Name 74202 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details