Capital Lighting, Inc. P3299-15 Bathroom Fixtures-Five+Lights 449157

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Broadway Light UPC: 785247329953 Category: Bath & Vanity Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Broadway Light UPC: 785247329953 Category: Bath & Vanity Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3299-15 Bathroom Fixtures-Five+Lights - 449157 - Capital Lighting, Inc.
Columbus, OH, USA
P3299-15 Bathroom Fixtures-Five+Lights
449157
P3299-15 Bathroom Fixtures-Five+Lights 449157
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Broadway Light UPC: 785247329953 Category: Bath & Vanity Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Broadway Light
UPC: 785247329953
Category: Bath & Vanity
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449157
Product Name P3299-15 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details