Capital Lighting, Inc. P3333-30 Bathroom Fixtures-Three Lights 449155

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Bath UPC: 785247333332 Category: Bath & Vanity Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Bath UPC: 785247333332 Category: Bath & Vanity Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3333-30 Bathroom Fixtures-Three Lights - 449155 - Capital Lighting, Inc.
Columbus, OH, USA
P3333-30 Bathroom Fixtures-Three Lights
449155
P3333-30 Bathroom Fixtures-Three Lights 449155
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Bath UPC: 785247333332 Category: Bath & Vanity Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Bath
UPC: 785247333332
Category: Bath & Vanity
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449155
Product Name P3333-30 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details