Capital Lighting, Inc. P3333-15 Bathroom Fixtures-Three Lights 449152

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath UPC: 785247333356 Category: Bath & Vanity Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath UPC: 785247333356 Category: Bath & Vanity Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3333-15 Bathroom Fixtures-Three Lights - 449152 - Capital Lighting, Inc.
Columbus, OH, USA
P3333-15 Bathroom Fixtures-Three Lights
449152
P3333-15 Bathroom Fixtures-Three Lights 449152
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath UPC: 785247333356 Category: Bath & Vanity Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath
UPC: 785247333356
Category: Bath & Vanity
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449152
Product Name P3333-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details