Capital Lighting, Inc. P3300-30 Bathroom Fixtures-Five+Lights 449151

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: White Product Name: Eight Light Bath UPC: 785247330034 Category: Bath & Vanity Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: White Product Name: Eight Light Bath UPC: 785247330034 Category: Bath & Vanity Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3300-30 Bathroom Fixtures-Five+Lights - 449151 - Capital Lighting, Inc.
Columbus, OH, USA
P3300-30 Bathroom Fixtures-Five+Lights
449151
P3300-30 Bathroom Fixtures-Five+Lights 449151
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: White Product Name: Eight Light Bath UPC: 785247330034 Category: Bath & Vanity Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.25
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: White
Product Name: Eight Light Bath
UPC: 785247330034
Category: Bath & Vanity
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449151
Product Name P3300-30 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details