Capital Lighting, Inc. 70602 Lamps-Table Lamps 449142

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 16 Product Name: One Light Table Lamp UPC: 038463016702 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 16 Product Name: One Light Table Lamp UPC: 038463016702 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70602 Lamps-Table Lamps - 449142 - Capital Lighting, Inc.
Columbus, OH, USA
70602 Lamps-Table Lamps
449142
70602 Lamps-Table Lamps 449142
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 16 Product Name: One Light Table Lamp UPC: 038463016702 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural
Weight: 16
Product Name: One Light Table Lamp
UPC: 038463016702
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449142
Product Name 70602 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details