Capital Lighting, Inc. 70600 Lamps-Table Lamps 449141

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 9.5 Product Name: One Light Table Lamp UPC: 038463016221 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 9.5 Product Name: One Light Table Lamp UPC: 038463016221 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70600 Lamps-Table Lamps - 449141 - Capital Lighting, Inc.
Columbus, OH, USA
70600 Lamps-Table Lamps
449141
70600 Lamps-Table Lamps 449141
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 9.5 Product Name: One Light Table Lamp UPC: 038463016221 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural
Weight: 9.5
Product Name: One Light Table Lamp
UPC: 038463016221
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449141
Product Name 70600 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details