Capital Lighting, Inc. F503181 Sconces-Pocket 449138

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Matte White Weight: 4.3 Product Name: Two Light Wall UPC: 742546038238 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Matte White Weight: 4.3 Product Name: Two Light Wall UPC: 742546038238 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
F503181 Sconces-Pocket - 449138 - Capital Lighting, Inc.
Columbus, OH, USA
F503181 Sconces-Pocket
449138
F503181 Sconces-Pocket 449138
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Matte White Weight: 4.3 Product Name: Two Light Wall UPC: 742546038238 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Matte White
Weight: 4.3
Product Name: Two Light Wall
UPC: 742546038238
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449138
Product Name F503181 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details