Capital Lighting, Inc. 9940RZ Exterior -Post/Pier Head 449132

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 8.5 Product Name: One Light Outdoor Fixture UPC: 783927226707 Category: Outdoor Post Lanterns Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 8.5 Product Name: One Light Outdoor Fixture UPC: 783927226707 Category: Outdoor Post Lanterns Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9940RZ Exterior -Post/Pier Head - 449132 - Capital Lighting, Inc.
Columbus, OH, USA
9940RZ Exterior -Post/Pier Head
449132
9940RZ Exterior -Post/Pier Head 449132
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 8.5 Product Name: One Light Outdoor Fixture UPC: 783927226707 Category: Outdoor Post Lanterns Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 8.5
Product Name: One Light Outdoor Fixture
UPC: 783927226707
Category: Outdoor Post Lanterns
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449132
Product Name 9940RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details