Capital Lighting, Inc. F541036N1 Sconces-Single Glass 449112

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.82 Product Name: Two Light Bath UPC: 742546014089 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.82 Product Name: Two Light Bath UPC: 742546014089 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F541036N1 Sconces-Single Glass - 449112 - Capital Lighting, Inc.
Columbus, OH, USA
F541036N1 Sconces-Single Glass
449112
F541036N1 Sconces-Single Glass 449112
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.82 Product Name: Two Light Bath UPC: 742546014089 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 6.82
Product Name: Two Light Bath
UPC: 742546014089
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449112
Product Name F541036N1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details