Capital Lighting, Inc. F540436 Sconces-Pocket 449111

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Bath UPC: 742546040378 Category: Bath Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Bath UPC: 742546040378 Category: Bath Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
F540436 Sconces-Pocket - 449111 - Capital Lighting, Inc.
Columbus, OH, USA
F540436 Sconces-Pocket
449111
F540436 Sconces-Pocket 449111
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.16 Product Name: Two Light Bath UPC: 742546040378 Category: Bath Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.75
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6.16
Product Name: Two Light Bath
UPC: 742546040378
Category: Bath
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449111
Product Name F540436 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details