Capital Lighting, Inc. P7094-30EB Bathroom Fixtures-Two Lights 449063

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 4.75 Extension: 4 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: White Product Name: Two Light Linear Fluorescent Bath UPC: 785247709410 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 4.75 Extension: 4 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: White Product Name: Two Light Linear Fluorescent Bath UPC: 785247709410 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7094-30EB Bathroom Fixtures-Two Lights - 449063 - Capital Lighting, Inc.
Columbus, OH, USA
P7094-30EB Bathroom Fixtures-Two Lights
449063
P7094-30EB Bathroom Fixtures-Two Lights 449063
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 4.75 Extension: 4 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: White Product Name: Two Light Linear Fluorescent Bath UPC: 785247709410 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 4.75
Extension: 4
Bulb
Type: F17T8
Qty: 2
Wattage: 17
Finish: White
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247709410
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449063
Product Name P7094-30EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details