Capital Lighting, Inc. 216-TX Pendants-Glass Down 447498

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Weight: 21 Product Name: Three Light Chandelier UPC: 830335002772 Category: Billiard/Island Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Weight: 21 Product Name: Three Light Chandelier UPC: 830335002772 Category: Billiard/Island Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
216-TX Pendants-Glass Down - 447498 - Capital Lighting, Inc.
Columbus, OH, USA
216-TX Pendants-Glass Down
447498
216-TX Pendants-Glass Down 447498
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Brass Weight: 21 Product Name: Three Light Chandelier UPC: 830335002772 Category: Billiard/Island Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Brass
Weight: 21
Product Name: Three Light Chandelier
UPC: 830335002772
Category: Billiard/Island
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447498
Product Name 216-TX Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details