Capital Lighting, Inc. N2237-355 Sconces-Quad plus 447470

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.00 Extension: 11.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 9.68 Product Name: Four Light Sconce UPC: 840254030275 Category: Sconce Glass: Optional Shade-SH1949 Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1949
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.00 Extension: 11.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 9.68 Product Name: Four Light Sconce UPC: 840254030275 Category: Sconce Glass: Optional Shade-SH1949 Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1949

Suppliers

Company
Product
Description
Supplier Links
N2237-355 Sconces-Quad plus - 447470 - Capital Lighting, Inc.
Columbus, OH, USA
N2237-355 Sconces-Quad plus
447470
N2237-355 Sconces-Quad plus 447470
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.00 Extension: 11.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Weight: 9.68 Product Name: Four Light Sconce UPC: 840254030275 Category: Sconce Glass: Optional Shade-SH1949 Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1949

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 35.00
Extension: 11.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Weight: 9.68
Product Name: Four Light Sconce
UPC: 840254030275
Category: Sconce
Glass: Optional Shade-SH1949
Shipped Via: FedEx
Optional Control: Presented w/ Optional Shade-SH1949

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447470
Product Name N2237-355 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details