Capital Lighting, Inc. N6243-355 Foyer/Hall Lanterns-Glass w/Frame 447468

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 18.81 Product Name: Three Light Pendant UPC: 840254030381 Category: Foyer Glass: Salon Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 18.81 Product Name: Three Light Pendant UPC: 840254030381 Category: Foyer Glass: Salon Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6243-355 Foyer/Hall Lanterns-Glass w/Frame - 447468 - Capital Lighting, Inc.
Columbus, OH, USA
N6243-355 Foyer/Hall Lanterns-Glass w/Frame
447468
N6243-355 Foyer/Hall Lanterns-Glass w/Frame 447468
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 18.81 Product Name: Three Light Pendant UPC: 840254030381 Category: Foyer Glass: Salon Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 18.81
Product Name: Three Light Pendant
UPC: 840254030381
Category: Foyer
Glass: Salon Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447468
Product Name N6243-355 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details