Capital Lighting, Inc. N6058-265 Sconces-Wall Torchieres 447467

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 65.00 Length 65.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 9.06 Product Name: One Light Wall Torchiere UPC: 840254030367 Category: Torchiere Glass: Cracked Pen Shell Accent Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 65.00 Length 65.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 9.06 Product Name: One Light Wall Torchiere UPC: 840254030367 Category: Torchiere Glass: Cracked Pen Shell Accent Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6058-265 Sconces-Wall Torchieres - 447467 - Capital Lighting, Inc.
Columbus, OH, USA
N6058-265 Sconces-Wall Torchieres
447467
N6058-265 Sconces-Wall Torchieres 447467
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 65.00 Length 65.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 9.06 Product Name: One Light Wall Torchiere UPC: 840254030367 Category: Torchiere Glass: Cracked Pen Shell Accent Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 65.00
Length 65.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 9.06
Product Name: One Light Wall Torchiere
UPC: 840254030367
Category: Torchiere
Glass: Cracked Pen Shell Accent
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447467
Product Name N6058-265 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details