Capital Lighting, Inc. N6060-265 Large Chandeliers-Candle 447466

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 37.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 40.92 Product Name: Six Light Chandelier UPC: 840254030152 Category: Chandelier Glass: Cracked Pen Shell Accent Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 37.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 40.92 Product Name: Six Light Chandelier UPC: 840254030152 Category: Chandelier Glass: Cracked Pen Shell Accent Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6060-265 Large Chandeliers-Candle - 447466 - Capital Lighting, Inc.
Columbus, OH, USA
N6060-265 Large Chandeliers-Candle
447466
N6060-265 Large Chandeliers-Candle 447466
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 37.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 40.92 Product Name: Six Light Chandelier UPC: 840254030152 Category: Chandelier Glass: Cracked Pen Shell Accent Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 37.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bronze
Weight: 40.92
Product Name: Six Light Chandelier
UPC: 840254030152
Category: Chandelier
Glass: Cracked Pen Shell Accent
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447466
Product Name N6060-265 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details