Capital Lighting, Inc. N6061-265 Mid. Chandeliers-Candle 447463

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Bronze Weight: 19.18 Product Name: Five Light Chandelier UPC: 840254030299 Category: Chandelier Glass: Cracked Pen Shell Accent Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Bronze Weight: 19.18 Product Name: Five Light Chandelier UPC: 840254030299 Category: Chandelier Glass: Cracked Pen Shell Accent Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6061-265 Mid. Chandeliers-Candle - 447463 - Capital Lighting, Inc.
Columbus, OH, USA
N6061-265 Mid. Chandeliers-Candle
447463
N6061-265 Mid. Chandeliers-Candle 447463
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Bronze Weight: 19.18 Product Name: Five Light Chandelier UPC: 840254030299 Category: Chandelier Glass: Cracked Pen Shell Accent Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Bronze
Weight: 19.18
Product Name: Five Light Chandelier
UPC: 840254030299
Category: Chandelier
Glass: Cracked Pen Shell Accent
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447463
Product Name N6061-265 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details