Capital Lighting, Inc. N6062-265 Large Chandeliers-Candle 447461

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.75 Height: 52.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Bronze Weight: 44.52 Product Name: Eight Light Chandelier UPC: 840254030084 Category: Chandelier Glass: Cracked Pen Shell Accent Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.75 Height: 52.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Bronze Weight: 44.52 Product Name: Eight Light Chandelier UPC: 840254030084 Category: Chandelier Glass: Cracked Pen Shell Accent Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6062-265 Large Chandeliers-Candle - 447461 - Capital Lighting, Inc.
Columbus, OH, USA
N6062-265 Large Chandeliers-Candle
447461
N6062-265 Large Chandeliers-Candle 447461
PRODUCT DETAILS / SPECS Width/Dia: 46.75 Height: 52.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Bronze Weight: 44.52 Product Name: Eight Light Chandelier UPC: 840254030084 Category: Chandelier Glass: Cracked Pen Shell Accent Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 46.75
Height: 52.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Bronze
Weight: 44.52
Product Name: Eight Light Chandelier
UPC: 840254030084
Category: Chandelier
Glass: Cracked Pen Shell Accent
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447461
Product Name N6062-265 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details