Capital Lighting, Inc. N9802 Sconces-Double Candle 447435

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.50 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 6.5 Product Name: Two Light Wall Sconce UPC: 840254031319 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.50 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 6.5 Product Name: Two Light Wall Sconce UPC: 840254031319 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9802 Sconces-Double Candle - 447435 - Capital Lighting, Inc.
Columbus, OH, USA
N9802 Sconces-Double Candle
447435
N9802 Sconces-Double Candle 447435
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.50 Extension: 4.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 6.5 Product Name: Two Light Wall Sconce UPC: 840254031319 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 16.50
Extension: 4.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Weight: 6.5
Product Name: Two Light Wall Sconce
UPC: 840254031319
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447435
Product Name N9802 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details