Capital Lighting, Inc. N950166 Sconces-Pocket 447431

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Sconce UPC: 840254028883 Category: Sconce Glass: Alabaster Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Sconce UPC: 840254028883 Category: Sconce Glass: Alabaster Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N950166 Sconces-Pocket - 447431 - Capital Lighting, Inc.
Columbus, OH, USA
N950166 Sconces-Pocket
447431
N950166 Sconces-Pocket 447431
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Sconce UPC: 840254028883 Category: Sconce Glass: Alabaster Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 12.00
Length 12.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gold
Product Name: One Light Sconce
UPC: 840254028883
Category: Sconce
Glass: Alabaster
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447431
Product Name N950166 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details