Capital Lighting, Inc. N9822 Sconces-Double Candle 447419

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.50 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brass Weight: 5.87 Product Name: Two Light Wall Sconce UPC: 840254031333 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.50 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brass Weight: 5.87 Product Name: Two Light Wall Sconce UPC: 840254031333 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9822 Sconces-Double Candle - 447419 - Capital Lighting, Inc.
Columbus, OH, USA
N9822 Sconces-Double Candle
447419
N9822 Sconces-Double Candle 447419
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.50 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brass Weight: 5.87 Product Name: Two Light Wall Sconce UPC: 840254031333 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 15.50
Extension: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brass
Weight: 5.87
Product Name: Two Light Wall Sconce
UPC: 840254031333
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 447419
Product Name N9822 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details