Capital Lighting, Inc. 31751-758 Mid. Chandeliers-Glass Up 446957

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Regal Bronze Product Name: Five-light Highlands Chandelier UPC: 785652317514 Category: Pendant Lighting Glass: Dusted Ivory Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Regal Bronze Product Name: Five-light Highlands Chandelier UPC: 785652317514 Category: Pendant Lighting Glass: Dusted Ivory Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31751-758 Mid. Chandeliers-Glass Up - 446957 - Capital Lighting, Inc.
Columbus, OH, USA
31751-758 Mid. Chandeliers-Glass Up
446957
31751-758 Mid. Chandeliers-Glass Up 446957
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Regal Bronze Product Name: Five-light Highlands Chandelier UPC: 785652317514 Category: Pendant Lighting Glass: Dusted Ivory Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Regal Bronze
Product Name: Five-light Highlands Chandelier
UPC: 785652317514
Category: Pendant Lighting
Glass: Dusted Ivory
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:7`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446957
Product Name 31751-758 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details