Capital Lighting, Inc. 42251-758 Sconces-Double Candle 446952

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Regal Bronze Product Name: Two-Light Highlands Wall Fixture UPC: 785652422515 Category: Wall - Bath Lighting Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5`` DP:1 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Regal Bronze Product Name: Two-Light Highlands Wall Fixture UPC: 785652422515 Category: Wall - Bath Lighting Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5`` DP:1 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
42251-758 Sconces-Double Candle - 446952 - Capital Lighting, Inc.
Columbus, OH, USA
42251-758 Sconces-Double Candle
446952
42251-758 Sconces-Double Candle 446952
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Regal Bronze Product Name: Two-Light Highlands Wall Fixture UPC: 785652422515 Category: Wall - Bath Lighting Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5`` DP:1 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Length 15.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Regal Bronze
Product Name: Two-Light Highlands Wall Fixture
UPC: 785652422515
Category: Wall - Bath Lighting
Glass: FawnFabric
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5`` DP:1 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446952
Product Name 42251-758 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details