Capital Lighting, Inc. 31375-839 Mid. Chandeliers-Glass Up 446924

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Chandelier UPC: 785652137587 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Chandelier UPC: 785652137587 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31375-839 Mid. Chandeliers-Glass Up - 446924 - Capital Lighting, Inc.
Columbus, OH, USA
31375-839 Mid. Chandeliers-Glass Up
446924
31375-839 Mid. Chandeliers-Glass Up 446924
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Length 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blacksmith Product Name: Three Light Chandelier UPC: 785652137587 Category: Pendant Lighting Glass: Cafe Tint Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.00
Length 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Blacksmith
Product Name: Three Light Chandelier
UPC: 785652137587
Category: Pendant Lighting
Glass: Cafe Tint
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446924
Product Name 31375-839 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details