Capital Lighting, Inc. 31522-845 Mid. Chandeliers-Glass Up 446921

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Flemish Bronze Product Name: Nine Light Multi-Tier Chandelier UPC: 785652152283 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Flemish Bronze Product Name: Nine Light Multi-Tier Chandelier UPC: 785652152283 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31522-845 Mid. Chandeliers-Glass Up - 446921 - Capital Lighting, Inc.
Columbus, OH, USA
31522-845 Mid. Chandeliers-Glass Up
446921
31522-845 Mid. Chandeliers-Glass Up 446921
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Flemish Bronze Product Name: Nine Light Multi-Tier Chandelier UPC: 785652152283 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 34.50
Length 34.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Flemish Bronze
Product Name: Nine Light Multi-Tier Chandelier
UPC: 785652152283
Category: Pendant Lighting
Glass: Creme Parchment
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 9/16`` DP:1 5/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446921
Product Name 31522-845 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details