Capital Lighting, Inc. 31251-758 Mid. Chandeliers-Candle 446915

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Regal Bronze Product Name: Five-light Highlands Chandelier UPC: 785652312519 Category: Pendant Lighting Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Regal Bronze Product Name: Five-light Highlands Chandelier UPC: 785652312519 Category: Pendant Lighting Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31251-758 Mid. Chandeliers-Candle - 446915 - Capital Lighting, Inc.
Columbus, OH, USA
31251-758 Mid. Chandeliers-Candle
446915
31251-758 Mid. Chandeliers-Candle 446915
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Regal Bronze Product Name: Five-light Highlands Chandelier UPC: 785652312519 Category: Pendant Lighting Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.50
Length 24.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Regal Bronze
Product Name: Five-light Highlands Chandelier
UPC: 785652312519
Category: Pendant Lighting
Glass: FawnFabric
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:7`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446915
Product Name 31251-758 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details