Capital Lighting, Inc. 31252-758 Large Chandeliers-Candle 446909

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 35.50 Length 35.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Regal Bronze Product Name: Nine-Light Highlands Chandelier UPC: 785652312502 Category: Pendant Lighting Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 35.50 Length 35.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Regal Bronze Product Name: Nine-Light Highlands Chandelier UPC: 785652312502 Category: Pendant Lighting Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31252-758 Large Chandeliers-Candle - 446909 - Capital Lighting, Inc.
Columbus, OH, USA
31252-758 Large Chandeliers-Candle
446909
31252-758 Large Chandeliers-Candle 446909
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 35.50 Length 35.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Regal Bronze Product Name: Nine-Light Highlands Chandelier UPC: 785652312502 Category: Pendant Lighting Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 35.50
Length 35.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Regal Bronze
Product Name: Nine-Light Highlands Chandelier
UPC: 785652312502
Category: Pendant Lighting
Glass: FawnFabric
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:7``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446909
Product Name 31252-758 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details