Capital Lighting, Inc. 31350-965 Mid. Chandeliers-Glass Up 446902

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Five Light Laurel Leaf Chandelier UPC: 785652135019 Category: Pendant Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Five Light Laurel Leaf Chandelier UPC: 785652135019 Category: Pendant Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31350-965 Mid. Chandeliers-Glass Up - 446902 - Capital Lighting, Inc.
Columbus, OH, USA
31350-965 Mid. Chandeliers-Glass Up
446902
31350-965 Mid. Chandeliers-Glass Up 446902
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Five Light Laurel Leaf Chandelier UPC: 785652135019 Category: Pendant Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 24.25
Length 24.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Five Light Laurel Leaf Chandelier
UPC: 785652135019
Category: Pendant Lighting
Glass: Etched Ripple
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446902
Product Name 31350-965 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details