Capital Lighting, Inc. VS12403-PN Bathroom Fixtures-Three Lights 446856

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 6.2 Product Name: Three Light Vanity Fixture UPC: 014817319705 Category: Vanity Glass: Opal etched Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 6.2 Product Name: Three Light Vanity Fixture UPC: 014817319705 Category: Vanity Glass: Opal etched Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
VS12403-PN Bathroom Fixtures-Three Lights - 446856 - Capital Lighting, Inc.
Columbus, OH, USA
VS12403-PN Bathroom Fixtures-Three Lights
446856
VS12403-PN Bathroom Fixtures-Three Lights 446856
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 6.2 Product Name: Three Light Vanity Fixture UPC: 014817319705 Category: Vanity Glass: Opal etched Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.75
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 6.2
Product Name: Three Light Vanity Fixture
UPC: 014817319705
Category: Vanity
Glass: Opal etched
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446856
Product Name VS12403-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details