Capital Lighting, Inc. VS12404-PN Bathroom Fixtures-Four Lights 446851

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 7.9 Product Name: Four Light Vanity Fixture UPC: 014817319712 Category: Vanity Glass: Opal etched Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 7.9 Product Name: Four Light Vanity Fixture UPC: 014817319712 Category: Vanity Glass: Opal etched Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
VS12404-PN Bathroom Fixtures-Four Lights - 446851 - Capital Lighting, Inc.
Columbus, OH, USA
VS12404-PN Bathroom Fixtures-Four Lights
446851
VS12404-PN Bathroom Fixtures-Four Lights 446851
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.75 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Nickel Weight: 7.9 Product Name: Four Light Vanity Fixture UPC: 014817319712 Category: Vanity Glass: Opal etched Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 8.75
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Nickel
Weight: 7.9
Product Name: Four Light Vanity Fixture
UPC: 014817319712
Category: Vanity
Glass: Opal etched
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446851
Product Name VS12404-PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details