Capital Lighting, Inc. 44350-965 Bathroom Fixtures-Two Lights 446798

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Antique Brushed Nickel Wall Light UPC: 785652443558 Category: Wall - Bath Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Antique Brushed Nickel Wall Light UPC: 785652443558 Category: Wall - Bath Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44350-965 Bathroom Fixtures-Two Lights - 446798 - Capital Lighting, Inc.
Columbus, OH, USA
44350-965 Bathroom Fixtures-Two Lights
446798
44350-965 Bathroom Fixtures-Two Lights 446798
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Two Light Antique Brushed Nickel Wall Light UPC: 785652443558 Category: Wall - Bath Lighting Glass: Etched Ripple Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Two Light Antique Brushed Nickel Wall Light
UPC: 785652443558
Category: Wall - Bath Lighting
Glass: Etched Ripple
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446798
Product Name 44350-965 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details