Capital Lighting, Inc. 61380-965 Mini Pendants-Rod 446789

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Weight: 4.62 Product Name: Single Light Mini Pendant UPC: 785652138065 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Weight: 4.62 Product Name: Single Light Mini Pendant UPC: 785652138065 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61380-965 Mini Pendants-Rod - 446789 - Capital Lighting, Inc.
Columbus, OH, USA
61380-965 Mini Pendants-Rod
446789
61380-965 Mini Pendants-Rod 446789
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Weight: 4.62 Product Name: Single Light Mini Pendant UPC: 785652138065 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.50
Length 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brushed Nickel
Weight: 4.62
Product Name: Single Light Mini Pendant
UPC: 785652138065
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446789
Product Name 61380-965 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details