Capital Lighting, Inc. 65251-758 Pendants-Glass Down 446786

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Regal Bronze Product Name: Highlands Pendant UPC: 785652652516 Category: Pendant Lighting Glass: Dusted Ivory Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Regal Bronze Product Name: Highlands Pendant UPC: 785652652516 Category: Pendant Lighting Glass: Dusted Ivory Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65251-758 Pendants-Glass Down - 446786 - Capital Lighting, Inc.
Columbus, OH, USA
65251-758 Pendants-Glass Down
446786
65251-758 Pendants-Glass Down 446786
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Regal Bronze Product Name: Highlands Pendant UPC: 785652652516 Category: Pendant Lighting Glass: Dusted Ivory Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 14.75
Length 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Regal Bronze
Product Name: Highlands Pendant
UPC: 785652652516
Category: Pendant Lighting
Glass: Dusted Ivory
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:7`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446786
Product Name 65251-758 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details