Capital Lighting, Inc. 65252-824 Pendants-Bowl Style 446781

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladium Product Name: Three Light Highlands Pendant UPC: 785652652585 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladium Product Name: Three Light Highlands Pendant UPC: 785652652585 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65252-824 Pendants-Bowl Style - 446781 - Capital Lighting, Inc.
Columbus, OH, USA
65252-824 Pendants-Bowl Style
446781
65252-824 Pendants-Bowl Style 446781
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladium Product Name: Three Light Highlands Pendant UPC: 785652652585 Category: Pendant Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:7`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Palladium
Product Name: Three Light Highlands Pendant
UPC: 785652652585
Category: Pendant Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:7`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 446781
Product Name 65252-824 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details